TE Connectivity 2842150-4
- 收藏
- 对比
2842150-4
2460-2842150-4
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Right Angle, Board-to-Board, 8 Position, 2 mm [.079 in] Centerline, Breakaway, Gold, Through Hole - Solder, Signal, AMPMODU 2 mm
1最小包装量--
2842150-4详情
TE Connectivity 2842150-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PCB Connector Assembly Typeu2009
PCB安装接头
PCB Mount Orientationu2009
直角
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
8
Number of Rowsu2009
2
TE Internal #
2842150-4
TE Internal Description
8P,2MM,BRK HDR,DRRT,2.8,0.1AU,TB
2842150-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。