TE Connectivity 284510-5
- 收藏
- 对比
284510-5
2460-284510-5
端子块 - 配件
--
大陆
立即发货

PCB Terminal Blocks, Plug, Wire-to-Board, 5 Position, .138 in [3.5 mm] Centerline, 1 Row, Side Wire Entry Angle, 30 – 14 AWG Wire Size
1最小包装量--
284510-5详情
TE Connectivity 284510-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
3.5u2009mmu2009[u2009.138u2009inu2009]
Number of Positionsu2009
5
Connector Systemu2009
Wire-to-Board
Terminal Block Connector Typeu2009
Plug
TE Internal Description
5P TERMI-BLOK PLUG CON VITI
TE Internal #
284510-5
Number of Rowsu2009
1
284510-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。