TE Connectivity 2845541-1
- 收藏
- 对比
2845541-1
2460-2845541-1
套管 - 电源连接器
--
大陆
立即发货

Mechanical Connectors, ROA / LAM / EMEA, Bolted, ≤ 500 kV, Aluminum, Tube, Aluminum Alloy, 4 Contacts, Palm Hole Diameter 14, SIMEL SIMABUS
1最小包装量--
2845541-1详情
TE Connectivity 2845541-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor Typeu2009
Tube
Mechanical Connector Conductor Materialu2009
Aluminum
Mechanical Connector Voltage Classu2009(kV)
≤ 500
Mechanical Connector Technologyu2009
Bolted
Mechanical Connector Product Availabilityu2009
EMEA, LAM, ROA
TE Internal Description
5 TTPF 82 T80 80 C266
TE Internal #
2845541-1
2845541-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。