TE Connectivity 284677-1
- 收藏
- 对比
284677-1详情
TE Connectivity 284677-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Finish Mating
未说明
Rohs Code
有
Manufacturer Part Number
284677-1
Contact Materials
未说明
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.65
Manufacturer Series
284677
ECCN 代码
EAR99
连接器类型
组合管路连接器
HTS代码
8536.69.40.30
Reach合规守则
unknown
Brand Name
AMP
284677-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。