TE Connectivity 284782-000
- 收藏
- 对比
284782-000详情
TE Connectivity 284782-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With integrated under voltage release
无
Number of auxiliary contacts as normally closed contact
0
Type of control element
Toggle
Rated permanent current Iu
32
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP30
Overload release current setting
25 - 32
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
0 - 400
Type of electrical connection of main circuit
Bolt connection
284782-000拓展信息








哦! 它是空的。