TE Connectivity 2-85188-3
- 收藏
- 对比
2-85188-3
2460-2-85188-3
矩形连接器 - 针座,公插针
--
大陆
立即发货

Air Bag 30P Hdr Assy T-blu/jm
1最小包装量--
2-85188-3详情
TE Connectivity 2-85188-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
房屋材料
PBT
Contact Materials
Bronze
RoHS
Non-Compliant
终端
Solder
连接器类型
Header, Receptacle, Tab
定位的数量
30
键控
有
2-85188-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。