TE Connectivity 2-868106-5
- 收藏
- 对比
2-868106-5
2460-2-868106-5
套管 - 电源连接器
--
大陆
立即发货

LGH LEAD ASY SGL END POS STOP
1最小包装量--
2-868106-5详情
TE Connectivity 2-868106-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Positionsu2009
1
Connector Systemu2009
Wire-to-Wire
Wire Sizeu2009(AWG)
16
Operating Voltageu2009(VDC)
23000
Connector Product Typeu2009
Lead Assembly
TE Internal Description
LGH LEAD ASY SGL END POS STOP
TE Internal #
2-868106-5
2-868106-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。