TE Connectivity 289851-000
- 收藏
- 对比
289851-000详情
TE Connectivity 289851-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MHV-24.25
Approvals
CE, cURus
Manufacturer
ILME
Rad Hardened
无
Package
Box
厂商
TE Connectivity Aerospace, Defense and Marine
Product Status
活跃
系列
*
类型
TNC
组成
Metallic
性别
PL
接头数量
None (Housing Only)
阻抗
50(ohm)
大小
104mm x 27mm
螺纹尺寸
M25
289851-000拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。