TE Connectivity 29-112-12
- 收藏
- 对比
29-112-12
2460-29-112-12
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 80 Ω Coil Resistance, Coil Suppression Diode, 18 VDC / 32 VDC Coil Voltage, 1 Form X (SPST-NO-DM)
1最小包装量--
29-112-12详情
TE Connectivity 29-112-12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
K1127684
TE Internal Description
Relay 29-112-12
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Monostable, DC
Coil Resistanceu2009(Ω)
80
Coil Special Featuresu2009
线圈抑制二极管
Coil Voltage Ratingu2009(VDC)
18, 32
29-112-12拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。