TE Connectivity 292303-1
- 收藏
- 对比
292303-1
2460-292303-1
套管 - 音频连接器
--
大陆
立即发货

USB Connectors, A, 2.0, Standard Profile, Receptacle, 1 Port, Top, Right Angle, Tube / Box & Tube, Flush, Through Hole - Solder, Cable-to-Board
--最小包装量--
292303-1详情
TE Connectivity 292303-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
292303-1
TE Internal Description
Std USB Type A, R/A, T/H
Alias #
CU5879-000
USB Adapter Typeu2009
A
USB Versionu2009
2.0
Connector Profileu2009
Standard
Connector & Housing Typeu2009
Receptacle
Number of Portsu2009
1
292303-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。