TE Connectivity 292323-1
- 收藏
- 对比
292323-1
2460-292323-1
套管 - 音频连接器
--
大陆
立即发货

USB Connectors, A, 2.0, Standard Profile, Receptacle, 2 Port, Top, Right Angle, Tray / Box & Tray, Flush, Through Hole - Solder, Cable-to-Board, 1500
--最小包装量--
292323-1详情
TE Connectivity 292323-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector & Housing Typeu2009
Receptacle
Number of Portsu2009
2
Connector Profileu2009
Standard
USB Versionu2009
2.0
USB Adapter Typeu2009
A
TE Internal Description
REC ASSY RIGHT ANGLE STACKED THRUHOLE US
TE Internal #
292323-1
292323-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。