TE Connectivity 292323-3
- 收藏
- 对比
292323-3
2460-292323-3
USB、DVI、HDMI 连接器
--
大陆
立即发货

Conn USB RCP/RCP 4/4 POS Solder RA Thru-Hole 8 Terminal 2 Port Box
1最小包装量--
292323-3详情
TE Connectivity 292323-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
直角
Termination Method
Solder
Base/Housing Material
Thermoplastic
Contact Materials
Copper Alloy
Mounting
通孔
性别
2 Receptacle
产品长度
14.63 mm
292323-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。