TE Connectivity 292498-5
- 收藏
- 对比
292498-5
2460-292498-5
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Housing, Receptacle, Cable-to-Panel, 13 Position, 7.62 mm / 6.35 mm / 2.54 mm [.25 in / .1 in / .3 in] Centerline
1最小包装量--
292498-5详情
TE Connectivity 292498-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009(in)
.1, .25, .3
Centerline (Pitch)u2009(mm)
2.54, 6.35, 7.62
Number of Positionsu2009
13
Connector Systemu2009
Cable-to-Panel
Connector & Housing Typeu2009
Receptacle
Rectangular Power Connector Typeu2009
Housing
TE Internal Description
MBXL RCPT HOUSING PMT STL,CABL
TE Internal #
292498-5
292498-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。