TE Connectivity 292498-8
- 收藏
- 对比
292498-8
2460-292498-8
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Housing, Receptacle, Cable-to-Panel, 31 Position, 2.54 mm / 6.35 mm / 7.62 mm [.25 in / .1 in / .3 in] Centerline
1最小包装量--
292498-8详情
TE Connectivity 292498-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
292498-8
TE Internal Description
MBXL RCPT HOUSING PMT STL,CABL
Rectangular Power Connector Typeu2009
Housing
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Cable-to-Panel
Number of Positionsu2009
31
Centerline (Pitch)u2009(mm)
2.54, 6.35, 7.62
Centerline (Pitch)u2009(in)
.1, .25, .3
292498-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。