TE Connectivity 292498-9
- 收藏
- 对比
292498-9
2460-292498-9
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Housing, Receptacle, Cable-to-Panel, 26 Position, 6.35 mm / 2.54 mm [.1 in / .25 in] Centerline, Wire & Cable, UL 94V-0
1最小包装量--
292498-9详情
TE Connectivity 292498-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
292498-9
TE Internal Description
MBXL RCPT HOUSING PMT STL,CABL
Rectangular Power Connector Typeu2009
Housing
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Cable-to-Panel
Number of Positionsu2009
26
Centerline (Pitch)u2009(mm)
2.54, 6.35
Centerline (Pitch)u2009(in)
.1, .25
292498-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。