TE Connectivity 292801-000
- 收藏
- 对比
292801-000
2460-292801-000
热缩管
--
大陆
立即发货

Heat Shrink Tubing ST Irradiated Modified Polyolefin Black Single Spool
1最小包装量--
292801-000详情
TE Connectivity 292801-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Inside Diameter After Shrinking
12.7
Shrink Wall Type
SINGLE
Inside Diameter Before Shrinking
25.4
Operating Temp Range
-55C to 135C
Product Thickness
0.89
包装
扁平线轴
类型
TUBING
颜色
Black
收缩率
2:1
292801-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。