TE Connectivity 2-928776-3
- 收藏
- 对比
2-928776-3
2460-2-928776-3
端子板 - 线对板
--
大陆
立即发货

Connector Contact, Pin, Wire-to-Board, Tin, Reel / Strip, Printed Circuit Board, 5 A, Signal, Board Mount, AMPMODU Headers
--最小包装量--
2-928776-3详情
TE Connectivity 2-928776-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector & Contact Terminates Tou2009
印刷电路板
Packaging Methodu2009
Reel, Strip
Contact Mating Area Plating Materialu2009
Tin
Connector Systemu2009
Wire-to-Board
Contact Typeu2009
Pin
TE Internal Description
MOD2 STIFT M A-PIN
TE Internal #
2-928776-3
2-928776-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。