TE Connectivity 293034-1
- 收藏
- 对比
293034-1
2460-293034-1
端子 - 外壳,护套
--
大陆
立即发货

Crimp Terminal Housings, Tab, Tab Housing, 7 Position, Straight, UL 94V-2, Natural, Polyamide, Contact Mating Retention, RAST 5 IDC Connectors
1最小包装量--
293034-1详情
TE Connectivity 293034-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
293034-1
TE Internal Description
7 POSITION FASTIN FASTON TAB HOUSING (PA
Terminal Typeu2009
Tab
Housing Typeu2009
标签外壳
Number of Positionsu2009
7
Terminal Orientationu2009
Straight
UL Flammability Ratingu2009
UL 94V-2
293034-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。