TE Connectivity 29313
- 收藏
- 对比
29313
2460-29313
端子板 - 线对板
--
大陆
立即发货

29313 datasheet pdf and Terminal Blocks - Wire to Board product details from TE Connectivity stock available at utmel
1最小包装量--
29313详情
TE Connectivity 29313重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Jam Nut
RoHS
Non-Compliant
包装
Bulk
终端
Crimp
性别
Female
方向
Straight
接头数量
37
辐射硬化
无
29313拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。