TE Connectivity 293153-7
- 收藏
- 对比
293153-7
2460-293153-7
端子板 - 线对板
--
大陆
立即发货

Standard Edge Connectors, Wire-to-Board, 7 Position, .098 in [2.5 mm] Centerline, Insulation Displacement (IDC), 1 Row, Natural, PBT GF
1最小包装量--
293153-7详情
TE Connectivity 293153-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
293153-7
TE Internal Description
DUOPLUG 2.5 STD KEYED CTCS SEL
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
7
Centerline (Pitch)u2009
2.5u2009mmu2009[u2009.098u2009inu2009]
Termination Method to Wire & Cableu2009
Insulation Displacement (IDC)
Number of Rowsu2009
1
293153-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。