TE Connectivity 293596-1
- 收藏
- 对比
293596-1
2460-293596-1
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 3 Position, Wire & Cable, Receptacle, Socket, NECTOR M Series
1最小包装量--
293596-1详情
TE Connectivity 293596-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Reverse Genderu2009
无
TE Internal #
293596-1
TE Internal Description
NECTOR M SKT CAP
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
3
Sealableu2009
无
Connector & Contact Terminates Tou2009
Wire & Cable
293596-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。