TE Connectivity 293774-2
- 收藏
- 对比
293774-2
2460-293774-2
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 7 Position, Wire & Cable, Power & Signal, Panel Mount, PA, B Polarization Code, PA, NECTOR M Series
1最小包装量--
293774-2详情
TE Connectivity 293774-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
20
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
无
Number of Positionsu2009
7
Connector Systemu2009
Wire-to-Panel
TE Internal Description
NECTOR M PIN HSG PANEL MOUNT 7P CODE B
TE Internal #
293774-2
293774-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。