TE Connectivity 2945944002
- 收藏
- 对比
2945944002
2460-2945944002
热缩管
--
大陆
立即发货

Heat Shrink Tubing ST Irradiated Polyolefin Black Single Spool
1最小包装量--
2945944002详情
TE Connectivity 2945944002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temp Range
-70C to 105C
Inside Diameter After Shrinking
9.5
Inside Diameter Before Shrinking
19.05
Product Thickness
0.76
Shrink Wall Type
SINGLE
Package
Bulk
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
系列
*
类型
TUBING
颜色
Black
家人
Polyolefin Heat Shrink Tubing
收缩率
2:1
2945944002拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。