TE Connectivity 295-0074-01100
- 收藏
- 对比
295-0074-01100
2460-295-0074-01100
矩形连接器 - 针座,公插针
--
大陆
立即发货

2 CONTACT(S), MALE, POWER CONNECTOR
1最小包装量--
295-0074-01100详情
TE Connectivity 295-0074-01100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
电缆和面板
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Insulator Material
POLYESTER
连接器类型
矩形电源连接器
附加功能
DUALPOWER, COMPATIBLE CONTACTS: 711-01-02107; 711-03-02107; 711-05-02107; 711-23-02107; 711-07-02107
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
2
Reach合规守则
unknown
参考标准
UL
配套信息
296-0074-01100
触点性别
MALE
UL可燃性规范
94V-0
空壳
YES
终端类型
CRIMP
295-0074-01100拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。