TE Connectivity 29-511-04AB_14AB
- 收藏
- 对比
29-511-04AB_14AB
2460-29-511-04AB_14AB
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 166 Ω Coil Resistance, Coil Suppression Diode, 36 VDC / 54 VDC Coil Voltage, 1 Form X (SPST-NO-DM)
1最小包装量--
29-511-04AB_14AB详情
TE Connectivity 29-511-04AB_14AB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
K1145778
TE Internal Description
Relay 29-511-14AB
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Monostable, DC
Coil Resistanceu2009(Ω)
166
Coil Special Featuresu2009
线圈抑制二极管
Coil Voltage Ratingu2009(VDC)
36, 54
29-511-04AB_14AB拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。