TE Connectivity 29-511-06B
- 收藏
- 对比
29-511-06B
2460-29-511-06B
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 195 Ω Coil Resistance, None, 68 VDC / 45 VDC Coil Voltage, 1 Form X (SPST-NO-DM), AgSnO2 Contact Material
1最小包装量--
29-511-06B详情
TE Connectivity 29-511-06B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Voltage Ratingu2009(VDC)
45, 68
Coil Special Featuresu2009
None
Coil Resistanceu2009(Ω)
195
Coil Magnetic Systemu2009
Monostable, DC
Power Relay Typeu2009
Standard
TE Internal Description
Relay 29-511-06B
TE Internal #
K1138451
29-511-06B拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。