TE Connectivity 2-964291-1
- 收藏
- 对比
2-964291-1详情
TE Connectivity 2-964291-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
14 Weeks
触点镀层
Pre-Tin
Body Orientation
Straight
Termination Method
Crimp
Mounting Styles
Cable
Contact Materials
铜铁
Rohs Code
有
Manufacturer Part Number
2-964291-1
Manufacturer
TE Connectivity
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
8.02
Manufacturer Series
964291
包装
Bulk
触点类型
SIGNAL
Reach合规守则
compliant
触点性别
TAB
线规
20-24(AWG)
连接器支持类型
连接器附件
屏蔽的
NO
产品长度(mm)
24.2(mm)
2-964291-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。