TE Connectivity 2998-5002-02
- 收藏
- 对比
2998-5002-02
2460-2998-5002-02
集成电路(IC)
--
大陆
立即发货

RF Connector Accessories SHROUD 2 HOLE FLANGE OSMP 50 OHM
1最小包装量--
2998-5002-02详情
TE Connectivity 2998-5002-02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
面板安装
NO
Manufacturer Part Number
2998-5002-02
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.77
Contact Finish Mating
未说明
Contact Materials
未说明
Mounting Styles
STRAIGHT
连接器类型
射频SMP连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
2998-5002-02拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。