注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥26.040959
10
¥24.566948
100
¥23.176364
500
¥21.864492
1000
¥20.62688
TE Connectivity 2MM-HSD-D11-VT-01-H-TBP
- 收藏
- 对比
2MM-HSD-D11-VT-01-H-TBP
2460-2MM-HSD-D11-VT-01-H-TBP
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Board-to-Board, 22 Position, 2 mm [.079 in] Centerline, Fully Shrouded, Gold, Through Hole - Solder, Signal, AMPMODU 2 mm
--最小包装量--
¥
总价: ¥
2MM-HSD-D11-VT-01-H-TBP详情
TE Connectivity 2MM-HSD-D11-VT-01-H-TBP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PCB Mount Orientationu2009
Vertical
Sealableu2009
无
Centerline (Pitch)u2009
2u2009mmu2009[u2009.079u2009inu2009]
Number of Positionsu2009
22
Connector Systemu2009
Board-to-Board
TE Internal Description
22P,2MM,SHRD HDR,DRVT,2.2,0.76AU,TBW/CAP
TE Internal #
2-2823878-2
2MM-HSD-D11-VT-01-H-TBP拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。