TE Connectivity 2MM-HSP-D08-VT-01-T-TB
- 收藏
- 对比
2MM-HSP-D08-VT-01-T-TB
2460-2MM-HSP-D08-VT-01-T-TB
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Board-to-Board / Wire-to-Board, 16 Position, 2 mm [.079 in] Centerline, Fully Shrouded, Tin, AMPMODU 2 mm
1最小包装量--
2MM-HSP-D08-VT-01-T-TB详情
TE Connectivity 2MM-HSP-D08-VT-01-T-TB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PCB Mount Orientationu2009
Vertical
Sealableu2009
无
Centerline (Pitch)u2009
2u2009mmu2009[u2009.079u2009inu2009]
TE Internal #
1-2823211-6
TE Internal Description
16P,2MM,PL HDR,DRVT,2.2,SN,TB
Connector Systemu2009
Board-to-Board, Wire-to-Board
Number of Positionsu2009
16
2MM-HSP-D08-VT-01-T-TB拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。