TE Connectivity 2MM-HSP-D12-HT-01-H-TR
- 收藏
- 对比
2MM-HSP-D12-HT-01-H-TR
2460-2MM-HSP-D12-HT-01-H-TR
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Right Angle, Wire-to-Board / Board-to-Board, 24 Position, 2 mm [.079 in] Centerline, Fully Shrouded, Gold, AMPMODU 2 mm
1最小包装量--
2MM-HSP-D12-HT-01-H-TR详情
TE Connectivity 2MM-HSP-D12-HT-01-H-TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PCB Mount Orientationu2009
直角
Sealableu2009
无
Centerline (Pitch)u2009
2u2009mmu2009[u2009.079u2009inu2009]
Number of Positionsu2009
24
Connector Systemu2009
Board-to-Board, Wire-to-Board
TE Internal Description
24P,2MM,PL HDR,DRRT,2.2,0.76AU,TR
TE Internal #
2-2823549-4
2MM-HSP-D12-HT-01-H-TR拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。