TE Connectivity 2MM-RC-S22-BX
- 收藏
- 对比
2MM-RC-S22-BX
2460-2MM-RC-S22-BX
端子板 - 线对板
--
大陆
立即发货

Housing, Receptacle, Wire-to-Board, 22 Position, 2 mm [.079 in] Centerline, Crimp Snap-In, 1 Row, Black, Wire & Cable, Signal, AMPMODU 2 mm
1最小包装量--
2MM-RC-S22-BX详情
TE Connectivity 2MM-RC-S22-BX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-2316102-2
TE Internal Description
22P,2MM,REC,HSG,SR,CRIMP,PLAIN,BOX
Connector Product Typeu2009
Housing
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
22
Centerline (Pitch)u2009
2u2009mmu2009[u2009.079u2009inu2009]
2MM-RC-S22-BX拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。