TE Connectivity 2MM-R-D08-HT-01-F-TB
- 收藏
- 对比
2MM-R-D08-HT-01-F-TB
2460-2MM-R-D08-HT-01-F-TB
端子板 - 线对板
--
大陆
立即发货

PCB Mount Receptacle, Horizontal, Board-to-Board, 16 Position, 2 mm [.079 in] Centerline, Gold Flash, Through Hole - Solder, Signal, AMPMODU 2 mm
1最小包装量--
2MM-R-D08-HT-01-F-TB详情
TE Connectivity 2MM-R-D08-HT-01-F-TB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Rowsu2009
2
Number of Positionsu2009
16
Connector Systemu2009
Board-to-Board
PCB Mount Orientationu2009
Horizontal
PCB Connector Assembly Typeu2009
PCB安装插座
TE Internal Description
16P,2MM,B-B,REC,DRHZ,2.1,0.1AU,TB
TE Internal #
1-2314916-6
2MM-R-D08-HT-01-F-TB拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。