TE Connectivity 2MM-RD-S07-S-H-TB
- 收藏
- 对比
2MM-RD-S07-S-H-TB
2460-2MM-RD-S07-S-H-TB
端子板 - 线对板
--
大陆
立即发货

Connector Assembly, Receptacle, Wire-to-Board, 7 Position, 2 mm [.079 in] Centerline, Insulation Displacement (IDC), 1 Row, Black, AMPMODU 2 mm
1最小包装量--
2MM-RD-S07-S-H-TB详情
TE Connectivity 2MM-RD-S07-S-H-TB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
2u2009mmu2009[u2009.079u2009inu2009]
Number of Positionsu2009
7
Connector Systemu2009
Wire-to-Board
Connector & Housing Typeu2009
Receptacle
Connector Product Typeu2009
连接器组件
TE Internal Description
7P,2MM,REC,IDC,PLAIN,26-30,STRIP,Au0.76
TE Internal #
2317206-7
2MM-RD-S07-S-H-TB拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。