TE Connectivity 2MM-R-S10-VTR-02-T-TRP
- 收藏
- 对比
2MM-R-S10-VTR-02-T-TRP
2460-2MM-R-S10-VTR-02-T-TRP
端子板 - 线对板
--
大陆
立即发货

PCB Mount Receptacle, Vertical, Board-to-Board, 10 Position, 2 mm [.079 in] Centerline, Tin, Through Hole - Solder, Signal, Black, AMPMODU 2 mm
1最小包装量--
2MM-R-S10-VTR-02-T-TRP详情
TE Connectivity 2MM-R-S10-VTR-02-T-TRP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-2307833-0
TE Internal Description
10P,2MM,B-B,REC,SRVT,OTR,2.8,SN,TR,W/CP
PCB Connector Assembly Typeu2009
PCB安装插座
PCB Mount Orientationu2009
Vertical
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
10
Number of Rowsu2009
1
2MM-R-S10-VTR-02-T-TRP拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。