TE Connectivity 2MM-R-S13-VS-00-T-TBP
- 收藏
- 对比
2MM-R-S13-VS-00-T-TBP
2460-2MM-R-S13-VS-00-T-TBP
端子板 - 线对板
--
大陆
立即发货

PCB Mount Receptacle, Vertical, Board-to-Board, 13 Position, 2 mm [.079 in] Centerline, Tin, Surface Mount, Signal, Black, AMPMODU 2 mm
1最小包装量--
2MM-R-S13-VS-00-T-TBP详情
TE Connectivity 2MM-R-S13-VS-00-T-TBP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Rowsu2009
1
Number of Positionsu2009
13
Connector Systemu2009
Board-to-Board
PCB Mount Orientationu2009
Vertical
PCB Connector Assembly Typeu2009
PCB安装插座
TE Internal Description
13P,2MM,BB,REC,SRVT,SMD,SN,TB W/CP
TE Internal #
1-2314847-3
2MM-R-S13-VS-00-T-TBP拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。