TE Connectivity 2MM-R-S20-HT-02-T-TR
- 收藏
- 对比
2MM-R-S20-HT-02-T-TR
2460-2MM-R-S20-HT-02-T-TR
端子板 - 线对板
--
大陆
立即发货

PCB Mount Receptacle, Horizontal, Board-to-Board, 20 Position, 2 mm [.079 in] Centerline, Tin, Through Hole - Solder, Signal, Black, AMPMODU 2 mm
1最小包装量--
2MM-R-S20-HT-02-T-TR详情
TE Connectivity 2MM-R-S20-HT-02-T-TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-2314935-0
TE Internal Description
20P,2MM,B-B,REC,SRHZ,2.8,SN,TR
PCB Connector Assembly Typeu2009
PCB安装插座
PCB Mount Orientationu2009
Horizontal
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
20
Number of Rowsu2009
1
2MM-R-S20-HT-02-T-TR拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。