TE Connectivity 2MM-R-S24-VT-02-H-TRP
- 收藏
- 对比
2MM-R-S24-VT-02-H-TRP
2460-2MM-R-S24-VT-02-H-TRP
端子板 - 线对板
--
大陆
立即发货

PCB Mount Receptacle, Vertical, Board-to-Board, 24 Position, 2 mm [.079 in] Centerline, Gold, Through Hole - Solder, Signal, Black, AMPMODU 2 mm
1最小包装量--
2MM-R-S24-VT-02-H-TRP详情
TE Connectivity 2MM-R-S24-VT-02-H-TRP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Systemu2009
Board-to-Board
PCB Mount Orientationu2009
Vertical
PCB Connector Assembly Typeu2009
PCB安装插座
TE Internal Description
24P,2MM,BB,REC,SRVT,2.7,0.76AU,TR,W/CP
TE Internal #
2-2307774-4
Number of Positionsu2009
24
Number of Rowsu2009
1
2MM-R-S24-VT-02-H-TRP拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。