TE Connectivity 2SFT-500
- 收藏
- 对比
2SFT-500
2460-2SFT-500
无类别的
--
大陆
立即发货

Current Transformer, 50A, 2Va; Ct Construction:Non-Ansi Rated Window Type; Current Ratio:50:5; Accuracy Class:Class 4; Power Rating:1Va; Window Diameter:28.7Mm; Frequency Range:50Hz To 400Hz; Transformer Mounting:Feet Mount Rohs Compliant: Na /Crompton Te Connectivity 2SFT-500
1最小包装量--
添加到询价列表







哦! 它是空的。