TE Connectivity 2SHT-500
- 收藏
- 对比
2SHT-500
2460-2SHT-500
其它
--
大陆
立即发货

Current Transformer; Ct Construction:Non-Ansi Rated Window Type; Current Ratio:50:5; Accuracy Class:Class 4; Power Rating:1Va; Window Diameter:28.7Mm; Frequency Range:50Hz To 400Hz; Transformer Mounting:Bracket Mount Rohs Compliant: Na /Crompton Te Connectivity 2SHT-500
1最小包装量--
添加到询价列表
2SHT-500详情
TE Connectivity 2SHT-500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
0个相似型号
2SHT-500拓展信息
3-1393797-3
TE Connectivity
3-1616918-3
TE Connectivity
011527720
TE Connectivity
023708213
TE Connectivity
029033607
TE Connectivity
016331122
TE Connectivity
04ZJILF001
TE Connectivity
020623106
TE Connectivity
022915104
TE Connectivity
011041512
TE Connectivity







哦! 它是空的。