TE Connectivity 2SKF132AEL01
- 收藏
- 对比
2SKF132AEL01
2460-2SKF132AEL01
开关
--
大陆
立即发货

Keylock Switches, Single Pole - Single Throw Configuration (Pole-Throw), Zinc Alloy, Remove Key Position 1 or 2, Hand Soldering Type
1最小包装量--
2SKF132AEL01详情
TE Connectivity 2SKF132AEL01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Functionu2009
Position 1 Off, Position 2 On
Soldering Typeu2009
Hand
Remove Keyu2009
Position 1 or 2
Cylinder Materialu2009
Zinc Alloy
Configuration (Pole-Throw)u2009
Single Pole - Single Throw
TE Internal Description
2SKF132AEL01=NON UL KEYLOCK
TE Internal #
1437597-7
2SKF132AEL01拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。