TE Connectivity 2SWK231AL101
- 收藏
- 对比
2SWK231AL101
2460-2SWK231AL101
开关
--
大陆
立即发货

Keylock Switches, Single Pole - Single Throw Configuration (Pole-Throw), Zinc Alloy, Remove Key Position 1, Hand Soldering Type
--最小包装量--
2SWK231AL101详情
TE Connectivity 2SWK231AL101重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1437597-7
TE Internal Description
2SWK231AL101=non ul keylock
Configuration (Pole-Throw)u2009
Single Pole - Single Throw
Cylinder Materialu2009
Zinc Alloy
Remove Keyu2009
Position 1
Soldering Typeu2009
Hand
Operating Functionu2009
Position 1 Off, Position 2 (On)
2SWK231AL101拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。