TE Connectivity 3001-7388-10
- 收藏
- 对比
3001-7388-10
2460-3001-7388-10
同轴连接器(射频)
--
大陆
立即发货

CABLE TERMINATED, MALE,N CONNECTOR, CLAMP SOLDER, PLUG
1最小包装量--
3001-7388-10详情
TE Connectivity 3001-7388-10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
面板安装
NO
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Contact Finish Mating
GOLD (100)
Insulator Material
聚四氟乙烯
Mounting Styles
STRAIGHT
JESD-609代码
e4
ECCN 代码
EAR99
连接器类型
射频 N 连接器
附加功能
APPLICABLE CABLES:RG 174/U; RG 187; RG 188; RG 316; CAPTIVE CENTER CONTACT
HTS代码
8536.69.40.10
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
MALE
主体/外壳样式
PLUG
终端类型
焊接钳
耦合类型
THREADED
触点表面处理 终端
GOLD (100)
3001-7388-10拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。