TE Connectivity 302A834-3-0
- 收藏
- 对比
302A834-3-0
2460-302A834-3-0
配线箱,保护
--
大陆
立即发货

Cable Transitions & Breakouts, T Shape, 3 Branches , 3, 10, -55 – 135 °C [-67 – 275 °F], Occasional Fluid Exposure
1最小包装量--
302A834-3-0详情
TE Connectivity 302A834-3-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
833041-000
TE Internal Description
302A834-3-0
Alias #
1-1196504-5
Molded Part Shapeu2009
T 形状
Number of Branches & Legsu2009
3
Material Codeu2009
3
Material Systems Codeu2009
10
Adhesive Requirementu2009
Adhesive Purchased Separately
302A834-3-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。