TE Connectivity 30-341-12
- 收藏
- 对比
30-341-12
2460-30-341-12
继电器
--
大陆
立即发货

Power Relays, Standard, Bistable, 2 Coils, Polarized, 3 Ω Coil Resistance, Coil Suppression Diode, 32 VDC / 18 VDC Coil Voltage
1最小包装量--
30-341-12详情
TE Connectivity 30-341-12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
K1158824
TE Internal Description
Relay 30-341-12
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Bistable, 2 Coils, Polarized
Coil Resistanceu2009(Ω)
3
Coil Special Featuresu2009
线圈抑制二极管
Coil Voltage Ratingu2009(VDC)
18, 32
30-341-12拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。