TE Connectivity 30K6A309I
- 收藏
- 对比
30K6A309I
2460-30K6A309I
无类别的
--
大陆
立即发货

Thermistor, Ntc; Zero Power Resistance At 25°C:30Kohm; Product Range:30K6A Series; Thermistor Mounting:Through Hole; Beta Value (K):4143K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:0°C Rohs Compliant: Yes /Betatherm 30K6A309I
1最小包装量--
添加到询价列表







哦! 它是空的。