TE Connectivity 3100-30I17999CJ
- 收藏
- 对比
3100-30I17999CJ
2460-3100-30I17999CJ
接触器(机电)
--
大陆
立即发货

Definite Purpose Contactors, 3, 24 VAC Coil Voltage, 60 A, Panel, 3 Form X, 3PST-NO-DM, Box Lug / Quick Connect, Products Unlimited 3100
1最小包装量--
3100-30I17999CJ详情
TE Connectivity 3100-30I17999CJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Definite Purpose Contactor Contact Arrangementu2009
3 Form X, 3PST-NO-DM
Definite Purpose Contactor Mounting Typeu2009
Panel
Definite Purpose Contactor Contact Current Ratingu2009(A)
60
Definite Purpose Contactor Coil Voltage Ratingu2009(VAC)
24
Pole Configurationu2009
3
TE Internal Description
3100-30I17999CJ=CONTACTOR
TE Internal #
4-1611022-8
3100-30I17999CJ拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。