TE Connectivity 3100-30T9999CY
- 收藏
- 对比
3100-30T9999CY
2460-3100-30T9999CY
接触器(机电)
--
大陆
立即发货

Definite Purpose Contactors, 3, 120 VAC Coil Voltage, 30 A, Panel, 3 Form X, 3PST-NO-DM, Quick Connect / 10-32 Screw, Products Unlimited 3100
1最小包装量--
3100-30T9999CY详情
TE Connectivity 3100-30T9999CY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
9-1611010-8
TE Internal Description
3100-30T9999CY=30A 3P 120V MOD
Pole Configurationu2009
3
Definite Purpose Contactor Coil Voltage Ratingu2009(VAC)
120
Definite Purpose Contactor Contact Current Ratingu2009(A)
30
Definite Purpose Contactor Mounting Typeu2009
Panel
Definite Purpose Contactor Contact Arrangementu2009
3 Form X, 3PST-NO-DM
3100-30T9999CY拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。