TE Connectivity 3100Y30T12999CJ
- 收藏
- 对比
3100Y30T12999CJ
2460-3100Y30T12999CJ
接触器(机电)
--
大陆
立即发货

Definite Purpose Contactors, 3, 120 VAC Coil Voltage, 120 A, Panel, 3 Form X, 3PST-NO-DM, Box Lug / Quick Connect, Products Unlimited 3100
1最小包装量--
3100Y30T12999CJ详情
TE Connectivity 3100Y30T12999CJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1611025-7
TE Internal Description
3100Y30T12999CJ=120A 3P 110/12
Pole Configurationu2009
3
Definite Purpose Contactor Coil Voltage Ratingu2009(VAC)
120
Definite Purpose Contactor Contact Current Ratingu2009(A)
120
Definite Purpose Contactor Mounting Typeu2009
Panel
Definite Purpose Contactor Contact Arrangementu2009
3 Form X, 3PST-NO-DM
3100Y30T12999CJ拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。