TE Connectivity 3-102184-2
- 收藏
- 对比
3-102184-2
2460-3-102184-2
端子板 - 线对板
--
大陆
立即发货

Housing, Receptacle, Wire-to-Board, 14 Position, 2.54 mm [.1 in] Centerline, Crimp, 2 Row, Black, Wire & Cable, Signal, -85 – 221 °F [-65 – 105 °C]
1最小包装量--
3-102184-2详情
TE Connectivity 3-102184-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-102184-2
TE Internal Description
14 MODIV HSG W/STR RLF DR .100
Connector Product Typeu2009
Housing
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
14
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
3-102184-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。